Bourns, Inc. Fixed Inductors 1120-182K

Description
1.8mH Unshielded Wirewound Inductor 800mA 1.39Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1.8mH Unshielded Wirewound Inductor 800mA 1.39Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6281-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6281-ND
Fixed Inductors M6281-ND
1.8mH Unshielded Wirewound Inductor 800mA 1.39Ohm Max Radial, Vertical Cylinder

1.8mH Unshielded Wirewound Inductor 800mA 1.39Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6281-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2224JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2-1624113-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0082 microH
View Details
2 suppliers
Automotive 0.022uH 250MHz 0.4A Inductor and Choke - 71-0402CS-22NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0220 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details