Bourns, Inc. Fixed Inductors 1120-182K-RC

Description
1.8mH Unshielded Wirewound Inductor 800mA 1.39Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1.8mH Unshielded Wirewound Inductor 800mA 1.39Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1120-182K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1120-182K-RC-ND
Fixed Inductors 1120-182K-RC-ND
1.8mH Unshielded Wirewound Inductor 800mA 1.39Ohm Max Radial, Vertical Cylinder

1.8mH Unshielded Wirewound Inductor 800mA 1.39Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
High Current Choke, 1.8Mh 800Ma 10%; Product Range Bourns Jw Miller - 63K3290 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 1.8Mh 800Ma 10%; Product Range Bourns Jw Miller
63K3290
High Current Choke, 1.8Mh 800Ma 10%; Product Range Bourns Jw Miller 63K3290
HIGH CURRENT CHOKE, 1.8MH 800MA 10%; Product Range:1120 Series; Inductance:1.8mH; Inductor Construction:Unshiel ded; RMS Current (Irms):800mA; Saturation Current (Isat):800mA; DC Resistance Max:1.39ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 1.8MH 800MA 10%; Product Range:1120 Series; Inductance:1.8mH; Inductor Construction:Unshielded; RMS Current (Irms):800mA; Saturation Current (Isat):800mA; DC Resistance Max:1.39ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1120-182K-RC-ND 63K3290
Product Name Fixed Inductors High Current Choke, 1.8Mh 800Ma 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2280-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers