Bourns, Inc. Fixed Inductors 1120-181K-RC

Description
180µH Unshielded Wirewound Inductor 4A 110mOhm Max Radial
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor 4A 110mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1120-181K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1120-181K-RC-ND
Fixed Inductors 1120-181K-RC-ND
180µH Unshielded Wirewound Inductor 4A 110mOhm Max Radial

180µH Unshielded Wirewound Inductor 4A 110mOhm Max Radial

Buy Now Datasheet
High Current Choke, 180Uh, 4A, 10%; Product Range Bourns Jw Miller - 63K3289 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 180Uh, 4A, 10%; Product Range Bourns Jw Miller
63K3289
High Current Choke, 180Uh, 4A, 10%; Product Range Bourns Jw Miller 63K3289
HIGH CURRENT CHOKE, 180UH, 4A, 10%; Product Range:1120 Series; Inductance:180µH; Inductor Construction:Unshiel ded; RMS Current (Irms):4A; Saturation Current (Isat):4A; DC Resistance Max:0.11ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 180UH, 4A, 10%; Product Range:1120 Series; Inductance:180µH; Inductor Construction:Unshielded; RMS Current (Irms):4A; Saturation Current (Isat):4A; DC Resistance Max:0.11ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1120-181K-RC-ND 63K3289
Product Name Fixed Inductors High Current Choke, 180Uh, 4A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data