Bourns, Inc. Fixed Inductors 1120-180K-RC

Description
18µH Unshielded Wirewound Inductor 7.2A 18mOhm Max Radial
Request a Quote Datasheet
Description
18µH Unshielded Wirewound Inductor 7.2A 18mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1120-180K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1120-180K-RC-ND
Fixed Inductors 1120-180K-RC-ND
18µH Unshielded Wirewound Inductor 7.2A 18mOhm Max Radial

18µH Unshielded Wirewound Inductor 7.2A 18mOhm Max Radial

Buy Now Datasheet
High Current Choke, 18Uh, 7.2A, 10%; Product Range Bourns Jw Miller - 63K3288 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 18Uh, 7.2A, 10%; Product Range Bourns Jw Miller
63K3288
High Current Choke, 18Uh, 7.2A, 10%; Product Range Bourns Jw Miller 63K3288
HIGH CURRENT CHOKE, 18UH, 7.2A, 10%; Product Range:1120 Series; Inductance:18µH; Inductor Construction:Unshiel ded; RMS Current (Irms):7.2A; Saturation Current (Isat):7.2A; DC Resistance Max:0.018ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 18UH, 7.2A, 10%; Product Range:1120 Series; Inductance:18µH; Inductor Construction:Unshielded; RMS Current (Irms):7.2A; Saturation Current (Isat):7.2A; DC Resistance Max:0.018ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1120-180K-RC-ND 63K3288
Product Name Fixed Inductors High Current Choke, 18Uh, 7.2A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N0 0402DC-8N0XJRW , 0402DC-8N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details