Bourns, Inc. 1.5MH 800MA 1.26OHM Inductor and Choke 1120-152K-RC

Description
FIXED IND 1.5MH 800MA 1.26OHM TH Product overview: 1120-152K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 800MA, 1.26OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 800MA, 1.26OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1120-152K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5MH 800MA 1.26OHM TH Product overview: 1120-152K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 800MA, 1.26OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 800MA, 1.26OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1120-152K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5MH 800MA 1.26OHM Inductor and Choke - 71-1120-152K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5MH 800MA 1.26OHM Inductor and Choke
71-1120-152K-RC
1.5MH 800MA 1.26OHM Inductor and Choke 71-1120-152K-RC
FIXED IND 1.5MH 800MA 1.26OHM TH Product overview: 1120-152K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 800MA, 1.26OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 800MA, 1.26OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1120-152K-RC can be used for catalog matching and distributor lookup.

FIXED IND 1.5MH 800MA 1.26OHM TH Product overview: 1120-152K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 800MA, 1.26OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 800MA, 1.26OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1120-152K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8360-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8360-ND
Fixed Inductors M8360-ND
1.5mH Unshielded Wirewound Inductor 800mA 1.26Ohm Max Radial, Vertical Cylinder

1.5mH Unshielded Wirewound Inductor 800mA 1.26Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
High Current Choke, 1.5Mh 800Ma 10%; Product Range Bourns Jw Miller - 63K3287 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 1.5Mh 800Ma 10%; Product Range Bourns Jw Miller
63K3287
High Current Choke, 1.5Mh 800Ma 10%; Product Range Bourns Jw Miller 63K3287
HIGH CURRENT CHOKE, 1.5MH 800MA 10%; Product Range:1120 Series; Inductance:1.5mH; Inductor Construction:Unshiel ded; RMS Current (Irms):800mA; Saturation Current (Isat):800mA; DC Resistance Max:1.26ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 1.5MH 800MA 10%; Product Range:1120 Series; Inductance:1.5mH; Inductor Construction:Unshielded; RMS Current (Irms):800mA; Saturation Current (Isat):800mA; DC Resistance Max:1.26ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-1120-152K-RC M8360-ND 63K3287
Product Name 1.5MH 800MA 1.26OHM Inductor and Choke Fixed Inductors High Current Choke, 1.5Mh 800Ma 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1500 microH 1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-H3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details