Bourns, Inc. Fixed Inductors 1120-121K-RC

Description
120µH Unshielded Wirewound Inductor 4A 90mOhm Max Radial
Request a Quote Datasheet
Description
120µH Unshielded Wirewound Inductor 4A 90mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1120-121K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1120-121K-RC-ND
Fixed Inductors 1120-121K-RC-ND
120µH Unshielded Wirewound Inductor 4A 90mOhm Max Radial

120µH Unshielded Wirewound Inductor 4A 90mOhm Max Radial

Buy Now Datasheet
High Current Choke, 120Uh, 4A, 10%; Product Range Bourns Jw Miller - 63K3283 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 120Uh, 4A, 10%; Product Range Bourns Jw Miller
63K3283
High Current Choke, 120Uh, 4A, 10%; Product Range Bourns Jw Miller 63K3283
HIGH CURRENT CHOKE, 120UH, 4A, 10%; Product Range:1120 Series; Inductance:120µH; Inductor Construction:Unshiel ded; RMS Current (Irms):4A; Saturation Current (Isat):4A; DC Resistance Max:0.09ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 120UH, 4A, 10%; Product Range:1120 Series; Inductance:120µH; Inductor Construction:Unshielded; RMS Current (Irms):4A; Saturation Current (Isat):4A; DC Resistance Max:0.09ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1120-121K-RC-ND 63K3283
Product Name Fixed Inductors High Current Choke, 120Uh, 4A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-39N 026011C-39NXJRW , 026011C-39NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1910324P - RS Components, Ltd.
Specs
Inductance Range 3.3 microH
Rated DC Current 200 milliamps
Standards and Certifications RoHS
View Details