FIXED IND 1MH 1A 818 MOHM TH Product overview: 1120-102K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 1A, 818 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 1A, 818 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1120-102K-RC can be used for catalog matching and distributor lookup.
1mH Unshielded Wirewound Inductor 1A 818mOhm Max Radial, Vertical Cylinder
HIGH CURRENT CHOKE, 1MH, 1A, 10%; Product Range:1120 Series; Inductance:1mH; Inductor Construction:Unshiel
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | 71-1120-102K-RC | M8359-ND | 63K3282 |
| Product Name | 1MH 1A 818 MOHM Inductor and Choke | Fixed Inductors | High Current Choke, 1Mh, 1A, 10%; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Mounting Option | Through Hole | Through Hole | |
| Technology | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 1000 microH | 1000 microH |