Bourns, Inc. Fixed Inductors 1120-101K-RC

Description
100µH Unshielded Wirewound Inductor 4A 80mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 4A 80mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8354-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8354-ND
Fixed Inductors M8354-ND
100µH Unshielded Wirewound Inductor 4A 80mOhm Max Radial, Vertical Cylinder

100µH Unshielded Wirewound Inductor 4A 80mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
100UH 4A 80 MOHM Inductor and Choke - 71-1120-101K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 4A 80 MOHM Inductor and Choke
71-1120-101K-RC
100UH 4A 80 MOHM Inductor and Choke 71-1120-101K-RC
FIXED IND 100UH 4A 80 MOHM TH Product overview: 1120-101K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 4A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 4A, 80 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1120-101K-RC can be used for catalog matching and distributor lookup.

FIXED IND 100UH 4A 80 MOHM TH Product overview: 1120-101K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 4A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 4A, 80 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1120-101K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
High Current Choke, 100Uh, 4A, 10%; Product Range Bourns Jw Miller - 63K3281 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 100Uh, 4A, 10%; Product Range Bourns Jw Miller
63K3281
High Current Choke, 100Uh, 4A, 10%; Product Range Bourns Jw Miller 63K3281
HIGH CURRENT CHOKE, 100UH, 4A, 10%; Product Range:1120 Series; Inductance:100µH; Inductor Construction:-; RMS Current (Irms):4A; Saturation Current (Isat):4A; DC Resistance Max:0.08ohm; Inductance Tolerance:± 10%; Inductor Type:ChokeRoHS Compliant: Yes

HIGH CURRENT CHOKE, 100UH, 4A, 10%; Product Range:1120 Series; Inductance:100µH; Inductor Construction:-; RMS Current (Irms):4A; Saturation Current (Isat):4A; DC Resistance Max:0.08ohm; Inductance Tolerance:± 10%; Inductor Type:ChokeRoHS Compliant: Yes

Supplier's Site
Inductor, 100Uh, 10%, 4A, Radial Rohs Compliant Bourns - 92AH6521 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 10%, 4A, Radial Rohs Compliant Bourns
92AH6521
Inductor, 100Uh, 10%, 4A, Radial Rohs Compliant Bourns 92AH6521
INDUCTOR, 100UH, 10%, 4A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 100UH, 10%, 4A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number M8354-ND 71-1120-101K-RC 63K3281 92AH6521
Product Name Fixed Inductors 100UH 4A 80 MOHM Inductor and Choke High Current Choke, 100Uh, 4A, 10%; Product Range Bourns Jw Miller Inductor, 100Uh, 10%, 4A, Radial Rohs Compliant Bourns
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0043uH 250MHz 0.7A Inductor and Choke - 71-0402CS-4N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 5 (+/- %)
View Details
Rod Core Inductor - RC-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 560 microH
DCR 0.6000 ohms
View Details
2 suppliers
Common Mode Chokes - DFK-20-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details