Bourns, Inc. Fixed Inductors 1110-5R6M-RC

Description
5.6µH Unshielded Wirewound Inductor 9A 7mOhm Max Radial
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 9A 7mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1110-5R6M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1110-5R6M-RC-ND
Fixed Inductors 1110-5R6M-RC-ND
5.6µH Unshielded Wirewound Inductor 9A 7mOhm Max Radial

5.6µH Unshielded Wirewound Inductor 9A 7mOhm Max Radial

Buy Now Datasheet
High Current Choke, 5.6Uh, 9A, 20%; Product Range Bourns Jw Miller - 63K3269 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 5.6Uh, 9A, 20%; Product Range Bourns Jw Miller
63K3269
High Current Choke, 5.6Uh, 9A, 20%; Product Range Bourns Jw Miller 63K3269
HIGH CURRENT CHOKE, 5.6UH, 9A, 20%; Product Range:1110 Series; Inductance:5.6µH; DC Current Rating:9A; DC Resistance Max:0.007ohm; Inductance Tolerance:± 20%; Self Resonant Frequency:- RoHS Compliant: Yes

HIGH CURRENT CHOKE, 5.6UH, 9A, 20%; Product Range:1110 Series; Inductance:5.6µH; DC Current Rating:9A; DC Resistance Max:0.007ohm; Inductance Tolerance:± 20%; Self Resonant Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1110-5R6M-RC-ND 63K3269
Product Name Fixed Inductors High Current Choke, 5.6Uh, 9A, 20%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J273JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 2-1624116-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 30 ohms
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-4N7 0302CS-4N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details