560µH Unshielded Wirewound Inductor 800mA 696mOhm Max Radial, Vertical Cylinder
Power Inductors - Leaded 560uH 10% Product overview: 1110-561K-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1110-561K-RC can be used for catalog matching and distributor lookup.
HIGH CURRENT CHOKE, 560UH 800MA 10%; Product Range:1110 Series; Inductance:560µH; Inductor Construction:Unshiel
FIXED IND 560UH 800MA 696MOHM TH
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors | Inductors, Coils, and Chokes |
| Product Number | M8347-ND | 71-1110-561K-RC | 63K3271 | 103-1110-561K-RC |
| Product Name | Fixed Inductors | 560uH Inductor and Choke | High Current Choke, 560Uh 800Ma 10%; Product Range Bourns Jw Miller | FIXED IND 560UH 800MA 696MOHM TH |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | ||
| Mounting Option | Through Hole | Through Hole; Through Hole | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |