Bourns, Inc. Fixed Inductors 1110-560K-RC

Description
56µH Unshielded Wirewound Inductor 2.8A 69mOhm Max Radial
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 2.8A 69mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1110-560K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1110-560K-RC-ND
Fixed Inductors 1110-560K-RC-ND
56µH Unshielded Wirewound Inductor 2.8A 69mOhm Max Radial

56µH Unshielded Wirewound Inductor 2.8A 69mOhm Max Radial

Buy Now Datasheet
High Current Choke, 56Uh, 2.8A, 10%; Product Range Bourns Jw Miller - 63K3270 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 56Uh, 2.8A, 10%; Product Range Bourns Jw Miller
63K3270
High Current Choke, 56Uh, 2.8A, 10%; Product Range Bourns Jw Miller 63K3270
HIGH CURRENT CHOKE, 56UH, 2.8A, 10%; Product Range:1110 Series; Inductance:56µH; DC Current Rating:2.8A; DC Resistance Max:0.069ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:- RoHS Compliant: Yes

HIGH CURRENT CHOKE, 56UH, 2.8A, 10%; Product Range:1110 Series; Inductance:56µH; DC Current Rating:2.8A; DC Resistance Max:0.069ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1110-560K-RC-ND 63K3270
Product Name Fixed Inductors High Current Choke, 56Uh, 2.8A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data