Bourns, Inc. Fixed Inductors 1110-4R7M-RC

Description
4.7µH Unshielded Wirewound Inductor 9A 7mOhm Max Radial
Request a Quote
Description
4.7µH Unshielded Wirewound Inductor 9A 7mOhm Max Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The High Current Choke, part number 63K3266, features an inductance of 4.7 µH with a maximum DC current rating of 9A. It has a maximum DC resistance of 0.007 ohms and an inductance tolerance of ±20%. The choke is designed with a very high current capacity and low DCR, making it suitable for applications requiring efficient power management. It is constructed with an epoxy-coated ferrite bobbin core and includes VW-1 rated shrink tubing for winding protection. The choke is self-leaded with fixed lead spacing and a center hole for mechanical mounting. It can operate within a temperature range of -55 to +105 °C and has a dielectric withstanding voltage of 2500 Vrms from terminal to shrink tube cover and 1000 Vrms from terminal to core. The product is RoHS compliant, adhering to the relevant environmental directives.

Datasheet Summary
Powered by GS/AI

The High Current Choke, part number 63K3266, features an inductance of 4.7 µH with a maximum DC current rating of 9A. It has a maximum DC resistance of 0.007 ohms and an inductance tolerance of ±20%. The choke is designed with a very high current capacity and low DCR, making it suitable for applications requiring efficient power management. It is constructed with an epoxy-coated ferrite bobbin core and includes VW-1 rated shrink tubing for winding protection. The choke is self-leaded with fixed lead spacing and a center hole for mechanical mounting. It can operate within a temperature range of -55 to +105 °C and has a dielectric withstanding voltage of 2500 Vrms from terminal to shrink tube cover and 1000 Vrms from terminal to core. The product is RoHS compliant, adhering to the relevant environmental directives.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1110-4R7M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1110-4R7M-RC-ND
Fixed Inductors 1110-4R7M-RC-ND
4.7µH Unshielded Wirewound Inductor 9A 7mOhm Max Radial

4.7µH Unshielded Wirewound Inductor 9A 7mOhm Max Radial

Buy Now Datasheet
High Current Choke, 4.7Uh, 9A, 20%; Product Range Bourns Jw Miller - 63K3266 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 4.7Uh, 9A, 20%; Product Range Bourns Jw Miller
63K3266
High Current Choke, 4.7Uh, 9A, 20%; Product Range Bourns Jw Miller 63K3266
HIGH CURRENT CHOKE, 4.7UH, 9A, 20%; Product Range:1110 Series; Inductance:4.7µH; DC Current Rating:9A; DC Resistance Max:0.007ohm; Inductance Tolerance:± 20%; Self Resonant Frequency:- RoHS Compliant: Yes

HIGH CURRENT CHOKE, 4.7UH, 9A, 20%; Product Range:1110 Series; Inductance:4.7µH; DC Current Rating:9A; DC Resistance Max:0.007ohm; Inductance Tolerance:± 20%; Self Resonant Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1110-4R7M-RC-ND 63K3266
Product Name Fixed Inductors High Current Choke, 4.7Uh, 9A, 20%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-900-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Inductor and Choke - 841-CZP2AFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers