Bourns, Inc. Fixed Inductors 1110-3R3M-RC

Description
3.3µH Unshielded Wirewound Inductor 9A 5mOhm Max Radial
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 9A 5mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1110-3R3M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1110-3R3M-RC-ND
Fixed Inductors 1110-3R3M-RC-ND
3.3µH Unshielded Wirewound Inductor 9A 5mOhm Max Radial

3.3µH Unshielded Wirewound Inductor 9A 5mOhm Max Radial

Buy Now Datasheet
High Current Choke, 3.3Uh, 9A, 20%; Product Range Bourns Jw Miller - 63K3261 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 3.3Uh, 9A, 20%; Product Range Bourns Jw Miller
63K3261
High Current Choke, 3.3Uh, 9A, 20%; Product Range Bourns Jw Miller 63K3261
HIGH CURRENT CHOKE, 3.3UH, 9A, 20%; Product Range:1110 Series; Inductance:3.3µH; Inductor Construction:Unshiel ded; RMS Current (Irms):9A; Saturation Current (Isat):9A; DC Resistance Max:0.005ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 3.3UH, 9A, 20%; Product Range:1110 Series; Inductance:3.3µH; Inductor Construction:Unshielded; RMS Current (Irms):9A; Saturation Current (Isat):9A; DC Resistance Max:0.005ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1110-3R3M-RC-ND 63K3261
Product Name Fixed Inductors High Current Choke, 3.3Uh, 9A, 20%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CMT-8102-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LPC4045EATEB5R0K - 965318-LPC4045EATEB5R0K - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers