Bourns, Inc. Fixed Inductors 1110-390K-RC

Description
39µH Unshielded Wirewound Inductor 4A 46mOhm Max Radial
Request a Quote Datasheet
Description
39µH Unshielded Wirewound Inductor 4A 46mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1110-390K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1110-390K-RC-ND
Fixed Inductors 1110-390K-RC-ND
39µH Unshielded Wirewound Inductor 4A 46mOhm Max Radial

39µH Unshielded Wirewound Inductor 4A 46mOhm Max Radial

Buy Now Datasheet
High Current Choke, 39Uh, 4A, 10%; Product Range Bourns Jw Miller - 63K3264 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 39Uh, 4A, 10%; Product Range Bourns Jw Miller
63K3264
High Current Choke, 39Uh, 4A, 10%; Product Range Bourns Jw Miller 63K3264
HIGH CURRENT CHOKE, 39UH, 4A, 10%; Product Range:1110 Series; Inductance:39µH; DC Current Rating:4A; DC Resistance Max:0.046ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:- RoHS Compliant: Yes

HIGH CURRENT CHOKE, 39UH, 4A, 10%; Product Range:1110 Series; Inductance:39µH; DC Current Rating:4A; DC Resistance Max:0.046ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1110-390K-RC-ND 63K3264
Product Name Fixed Inductors High Current Choke, 39Uh, 4A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMD Inductor and Choke - 71-KQ0805TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0120 microH
View Details
2 suppliers