Bourns, Inc. 330UH 1.3A 336 MOHM Inductor and Choke 1110-331K-RC

Description
FIXED IND 330UH 1.3A 336 MOHM TH Product overview: 1110-331K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 1.3A, 336 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 1.3A, 336 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1110-331K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330UH 1.3A 336 MOHM TH Product overview: 1110-331K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 1.3A, 336 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 1.3A, 336 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1110-331K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
330UH 1.3A 336 MOHM Inductor and Choke - 71-1110-331K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 1.3A 336 MOHM Inductor and Choke
71-1110-331K-RC
330UH 1.3A 336 MOHM Inductor and Choke 71-1110-331K-RC
FIXED IND 330UH 1.3A 336 MOHM TH Product overview: 1110-331K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 1.3A, 336 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 1.3A, 336 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1110-331K-RC can be used for catalog matching and distributor lookup.

FIXED IND 330UH 1.3A 336 MOHM TH Product overview: 1110-331K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 1.3A, 336 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 1.3A, 336 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1110-331K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8346-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8346-ND
Fixed Inductors M8346-ND
330µH Unshielded Wirewound Inductor 1.3A 336mOhm Max Radial, Vertical Cylinder

330µH Unshielded Wirewound Inductor 1.3A 336mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
High Current Choke, 330Uh, 1.3A 10%; Product Range Bourns Jw Miller - 52K7991 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 330Uh, 1.3A 10%; Product Range Bourns Jw Miller
52K7991
High Current Choke, 330Uh, 1.3A 10%; Product Range Bourns Jw Miller 52K7991
HIGH CURRENT CHOKE, 330UH, 1.3A 10%; Product Range:1110 Series; Inductance:330µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.3A; Saturation Current (Isat):1.3A; DC Resistance Max:0.336ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 330UH, 1.3A 10%; Product Range:1110 Series; Inductance:330µH; Inductor Construction:Unshielded; RMS Current (Irms):1.3A; Saturation Current (Isat):1.3A; DC Resistance Max:0.336ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-1110-331K-RC M8346-ND 52K7991
Product Name 330UH 1.3A 336 MOHM Inductor and Choke Fixed Inductors High Current Choke, 330Uh, 1.3A 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 330 microH 330 microH
Unlock Full Specs
to access all available technical data