Bourns, Inc. Fixed Inductors 1110-330K-RC

Description
33µH Unshielded Wirewound Inductor 4A 40mOhm Max Radial
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 4A 40mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1110-330K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1110-330K-RC-ND
Fixed Inductors 1110-330K-RC-ND
33µH Unshielded Wirewound Inductor 4A 40mOhm Max Radial

33µH Unshielded Wirewound Inductor 4A 40mOhm Max Radial

Buy Now Datasheet
High Current Choke, 33Uh, 4A, 10%; Product Range Bourns Jw Miller - 63K3263 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 33Uh, 4A, 10%; Product Range Bourns Jw Miller
63K3263
High Current Choke, 33Uh, 4A, 10%; Product Range Bourns Jw Miller 63K3263
HIGH CURRENT CHOKE, 33UH, 4A, 10%; Product Range:1110 Series; Inductance:33µH; Inductor Construction:Unshiel ded; RMS Current (Irms):4A; Saturation Current (Isat):4A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 33UH, 4A, 10%; Product Range:1110 Series; Inductance:33µH; Inductor Construction:Unshielded; RMS Current (Irms):4A; Saturation Current (Isat):4A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1110-330K-RC-ND 63K3263
Product Name Fixed Inductors High Current Choke, 33Uh, 4A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers