Bourns, Inc. Fixed Inductors 1110-2R7M-RC

Description
2.7µH Unshielded Wirewound Inductor 9A 5mOhm Max Radial
Request a Quote Datasheet
Description
2.7µH Unshielded Wirewound Inductor 9A 5mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1110-2R7M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1110-2R7M-RC-ND
Fixed Inductors 1110-2R7M-RC-ND
2.7µH Unshielded Wirewound Inductor 9A 5mOhm Max Radial

2.7µH Unshielded Wirewound Inductor 9A 5mOhm Max Radial

Buy Now Datasheet
High Current Choke, 2.7Uh, 9A, 20%; Product Range Bourns Jw Miller - 63K3256 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 2.7Uh, 9A, 20%; Product Range Bourns Jw Miller
63K3256
High Current Choke, 2.7Uh, 9A, 20%; Product Range Bourns Jw Miller 63K3256
HIGH CURRENT CHOKE, 2.7UH, 9A, 20%; Product Range:1110 Series; Inductance:2.7µH; Inductor Construction:Unshiel ded; RMS Current (Irms):9A; Saturation Current (Isat):9A; DC Resistance Max:0.005ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 2.7UH, 9A, 20%; Product Range:1110 Series; Inductance:2.7µH; Inductor Construction:Unshielded; RMS Current (Irms):9A; Saturation Current (Isat):9A; DC Resistance Max:0.005ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1110-2R7M-RC-ND 63K3256
Product Name Fixed Inductors High Current Choke, 2.7Uh, 9A, 20%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1678359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 82 microH
Q Factor 35
View Details