Bourns, Inc. Fixed Inductors 1110-271K-RC

Description
270µH Unshielded Wirewound Inductor 1.6A 300mOhm Max Radial
Request a Quote Datasheet
Description
270µH Unshielded Wirewound Inductor 1.6A 300mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1110-271K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1110-271K-RC-ND
Fixed Inductors 1110-271K-RC-ND
270µH Unshielded Wirewound Inductor 1.6A 300mOhm Max Radial

270µH Unshielded Wirewound Inductor 1.6A 300mOhm Max Radial

Buy Now Datasheet
High Current Choke, 270Uh, 1.6A 10%; Product Range Bourns Jw Miller - 63K3260 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 270Uh, 1.6A 10%; Product Range Bourns Jw Miller
63K3260
High Current Choke, 270Uh, 1.6A 10%; Product Range Bourns Jw Miller 63K3260
HIGH CURRENT CHOKE, 270UH, 1.6A 10%; Product Range:1110 Series; Inductance:270µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.6A; Saturation Current (Isat):1.6A; DC Resistance Max:0.3ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 270UH, 1.6A 10%; Product Range:1110 Series; Inductance:270µH; Inductor Construction:Unshielded; RMS Current (Irms):1.6A; Saturation Current (Isat):1.6A; DC Resistance Max:0.3ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1110-271K-RC-ND 63K3260
Product Name Fixed Inductors High Current Choke, 270Uh, 1.6A 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1048408 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 4700 microH
Rated DC Current 200 milliamps
View Details
Common Mode Chokes - 486-DKFP-B22B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor and Choke - 71-LPC4045EATEB5R0K - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers