Bourns, Inc. Fixed Inductors 1110-1R8M-RC

Description
1.8µH Unshielded Wirewound Inductor 9A 4mOhm Max Radial
Request a Quote Datasheet
Description
1.8µH Unshielded Wirewound Inductor 9A 4mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1110-1R8M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1110-1R8M-RC-ND
Fixed Inductors 1110-1R8M-RC-ND
1.8µH Unshielded Wirewound Inductor 9A 4mOhm Max Radial

1.8µH Unshielded Wirewound Inductor 9A 4mOhm Max Radial

Buy Now Datasheet
High Current Choke, 1.8Uh, 9A, 20%; Product Range Bourns Jw Miller - 63K3246 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 1.8Uh, 9A, 20%; Product Range Bourns Jw Miller
63K3246
High Current Choke, 1.8Uh, 9A, 20%; Product Range Bourns Jw Miller 63K3246
HIGH CURRENT CHOKE, 1.8UH, 9A, 20%; Product Range:1110 Series; Inductance:1.8µH; Inductor Construction:Unshiel ded; RMS Current (Irms):9A; Saturation Current (Isat):9A; DC Resistance Max:0.004ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 1.8UH, 9A, 20%; Product Range:1110 Series; Inductance:1.8µH; Inductor Construction:Unshielded; RMS Current (Irms):9A; Saturation Current (Isat):9A; DC Resistance Max:0.004ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1110-1R8M-RC-ND 63K3246
Product Name Fixed Inductors High Current Choke, 1.8Uh, 9A, 20%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2225JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1-1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2800 ohms
Impedance 220 ohms
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-13N 016008C-13NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details