Bourns, Inc. Fixed Inductors 1110-1R5M-RC

Description
1.5µH Unshielded Wirewound Inductor 9A 4mOhm Max Radial
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 9A 4mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1110-1R5M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1110-1R5M-RC-ND
Fixed Inductors 1110-1R5M-RC-ND
1.5µH Unshielded Wirewound Inductor 9A 4mOhm Max Radial

1.5µH Unshielded Wirewound Inductor 9A 4mOhm Max Radial

Buy Now Datasheet
High Current Choke, 1.5Uh, 9A, 20%; Product Range Bourns Jw Miller - 63K3245 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 1.5Uh, 9A, 20%; Product Range Bourns Jw Miller
63K3245
High Current Choke, 1.5Uh, 9A, 20%; Product Range Bourns Jw Miller 63K3245
HIGH CURRENT CHOKE, 1.5UH, 9A, 20%; Product Range:1110 Series; Inductance:1.5µH; Inductor Construction:Unshiel ded; RMS Current (Irms):9A; Saturation Current (Isat):9A; DC Resistance Max:0.004ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 1.5UH, 9A, 20%; Product Range:1110 Series; Inductance:1.5µH; Inductor Construction:Unshielded; RMS Current (Irms):9A; Saturation Current (Isat):9A; DC Resistance Max:0.004ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1110-1R5M-RC-ND 63K3245
Product Name Fixed Inductors High Current Choke, 1.5Uh, 9A, 20%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details
UT/ET Series Common Mode Inductors - ET2424-012 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details