Bourns, Inc. Fixed Inductors 1110-121K-RC

Description
120µH Unshielded Wirewound Inductor 2A 127mOhm Max Radial
Request a Quote Datasheet
Description
120µH Unshielded Wirewound Inductor 2A 127mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1110-121K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1110-121K-RC-ND
Fixed Inductors 1110-121K-RC-ND
120µH Unshielded Wirewound Inductor 2A 127mOhm Max Radial

120µH Unshielded Wirewound Inductor 2A 127mOhm Max Radial

Buy Now Datasheet
High Current Choke, 120Uh, 2A, 10%; Product Range Bourns Jw Miller - 63K3250 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 120Uh, 2A, 10%; Product Range Bourns Jw Miller
63K3250
High Current Choke, 120Uh, 2A, 10%; Product Range Bourns Jw Miller 63K3250
HIGH CURRENT CHOKE, 120UH, 2A, 10%; Product Range:1110 Series; Inductance:120µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2A; Saturation Current (Isat):2A; DC Resistance Max:0.127ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 120UH, 2A, 10%; Product Range:1110 Series; Inductance:120µH; Inductor Construction:Unshielded; RMS Current (Irms):2A; Saturation Current (Isat):2A; DC Resistance Max:0.127ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1110-121K-RC-ND 63K3250
Product Name Fixed Inductors High Current Choke, 120Uh, 2A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2394JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2-1625812-0 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N2 0402CS-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details