Bourns, Inc. 10UH 9A 10 MOHM Inductor and Choke 1110-100K-RC

Description
FIXED IND 10UH 9A 10 MOHM TH Product overview: 1110-100K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 9A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 9A, 10 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1110-100K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 9A 10 MOHM TH Product overview: 1110-100K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 9A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 9A, 10 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1110-100K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10UH 9A 10 MOHM Inductor and Choke - 71-1110-100K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10UH 9A 10 MOHM Inductor and Choke
71-1110-100K-RC
10UH 9A 10 MOHM Inductor and Choke 71-1110-100K-RC
FIXED IND 10UH 9A 10 MOHM TH Product overview: 1110-100K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 9A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 9A, 10 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1110-100K-RC can be used for catalog matching and distributor lookup.

FIXED IND 10UH 9A 10 MOHM TH Product overview: 1110-100K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 9A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 9A, 10 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1110-100K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8338-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8338-ND
Fixed Inductors M8338-ND
10µH Unshielded Wirewound Inductor 9A 10mOhm Max Radial, Vertical Cylinder

10µH Unshielded Wirewound Inductor 9A 10mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
High Current Choke, 10Uh, 9A, 10%; Product Range Bourns Jw Miller - 63K3247 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 10Uh, 9A, 10%; Product Range Bourns Jw Miller
63K3247
High Current Choke, 10Uh, 9A, 10%; Product Range Bourns Jw Miller 63K3247
HIGH CURRENT CHOKE, 10UH, 9A, 10%; Product Range:1110 Series; Inductance:10µH; Inductor Construction:Unshiel ded; RMS Current (Irms):9A; Saturation Current (Isat):9A; DC Resistance Max:0.01ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 10UH, 9A, 10%; Product Range:1110 Series; Inductance:10µH; Inductor Construction:Unshielded; RMS Current (Irms):9A; Saturation Current (Isat):9A; DC Resistance Max:0.01ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-1110-100K-RC M8338-ND 63K3247
Product Name 10UH 9A 10 MOHM Inductor and Choke Fixed Inductors High Current Choke, 10Uh, 9A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 2-1624113-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0075 microH
View Details
2 suppliers
6GHz 700mA Inductor and Choke - 71-0402CS-4N3XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 2 (+/- %)
View Details