Boundary Devices LLC WiFi Modules (802.11) BD_SDMAC

Description
WiFi Modules (802.11) 2.4GHz + 5GHz WiFi AC module + BT4.1
Datasheet
Description
WiFi Modules (802.11) 2.4GHz + 5GHz WiFi AC module + BT4.1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
WiFi Modules (802.11)
BD_SDMAC
WiFi Modules (802.11) BD_SDMAC
WiFi Modules (802.11) 2.4GHz + 5GHz WiFi AC module + BT4.1

WiFi Modules (802.11) 2.4GHz + 5GHz WiFi AC module + BT4.1

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number BD_SDMAC
Product Name WiFi Modules (802.11)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet NTRIP Master - AS-XBEE-ETH-100-RJ45-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
7.9 - 12 GHz X-Band Dual Rx Single Tx Beamformer - QPX0252 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 7900 to 12000 MHz
View Details
RF Transceiver ICs - 448-CY8C4127LQI-BL493TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details