The Quazar 200T is Boulder Imaging's entry level tower system. It provides outstanding capacity and performance in a compact tower profile with data throughput of 100MB/sec with sufficient storage for many applications (750GB). If you are seeking an entry level high performance recording solution that provides outstanding quality and excellent price/performance then the Quazar 200T would be perfect for your needs. If you require a more powerful system we recommend stepping up to our a VR400T or even one of our rack mount systems for flexibility, growth, and additional throughput and disk storage. No matter which Boulder Imaging Quazar model you choose you always obtain the full array of interfaces and cameras support.
| Boulder Imaging, Inc. | |
|---|---|
| Product Category | Digital Video Recorders |
| Product Number | Quazar VR 200T |
| Image | Black & White; Monochrome; Color |
| Video Format | NTSC; PAL; RS-170; CCIR; CamLink,DVI |
| Digital Video Output | TTL (optional feature) |
| Bits / Pixel | 8; 10; 12; 14; 16; 24 |
| Color Outputs | RGB (optional feature); YPbPr (optional feature); Y/C (optional feature); Composite (optional feature); DVI |