BOSS INDUSTRIAL MOULDINGS, LTD.
CHDX8-328 -- GENERAL PURPOSE ENCLOSURES
Boss Industrial Mouldings, Ltd.
General Purpose Enclosures
CHDX8-328
Description
CAMDENBOSS CHDX8-328
Request a Quote
Email Supplier
Description
CAMDENBOSS CHDX8-328
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2805418 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
11.81 inch (300 mm)
|
|
Width
|
7.87 inch (200 mm)
|
|
Depth
|
7.09 inch (180 mm)
|
|
Material
|
Polycarbonate; ABS; ABS
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
3.7 inch (93.98 mm)
View Details
3 suppliers
Length
3.94 inch (100 mm)
Width
18.9 inch (480 mm)
Depth
6.3 inch (160 mm)
View Details
2 suppliers
Type
Pushbutton Enclosures
Material
Aluminum
NEMA Rating
NEMA Enclosures
View Details
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details