Bosch Communications Systems Plena Two-Zone Call Station, 16Khz, 5M; Directivity Bosch Communications PLE-2CS

Description
PLENA TWO-ZONE CALL STATION, 16KHZ, 5M; Directivity:Unidirec tional; Output Impedance:200ohm; Frequency Response Min:100Hz; Frequency Response Max:16kHz; Sensitivity:85dB; Connector Type:RJ45; Lead Length:5m; Product Range:
Datasheet
Description
PLENA TWO-ZONE CALL STATION, 16KHZ, 5M; Directivity:Unidirec tional; Output Impedance:200ohm; Frequency Response Min:100Hz; Frequency Response Max:16kHz; Sensitivity:85dB; Connector Type:RJ45; Lead Length:5m; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plena Two-Zone Call Station, 16Khz, 5M; Directivity Bosch Communications - 78T4464 - Newark, An Avnet Company
Chicago, IL, United States
Plena Two-Zone Call Station, 16Khz, 5M; Directivity Bosch Communications
78T4464
Plena Two-Zone Call Station, 16Khz, 5M; Directivity Bosch Communications 78T4464
PLENA TWO-ZONE CALL STATION, 16KHZ, 5M; Directivity:Unidirec tional; Output Impedance:200ohm; Frequency Response Min:100Hz; Frequency Response Max:16kHz; Sensitivity:85dB; Connector Type:RJ45; Lead Length:5m; Product Range:

PLENA TWO-ZONE CALL STATION, 16KHZ, 5M; Directivity:Unidirectional; Output Impedance:200ohm; Frequency Response Min:100Hz; Frequency Response Max:16kHz; Sensitivity:85dB; Connector Type:RJ45; Lead Length:5m; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 78T4464
Product Name Plena Two-Zone Call Station, 16Khz, 5M; Directivity Bosch Communications
Directivity Directional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details
Noise Canceling Microphones - CEM-N6029JAD473P1.9R - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 100 to 10000 Hz
Actual Size 0.2362 inch (6 mm)
View Details