Borroughs Corporation RTA Storage Cabinets

Description
Borrough Storage Cabinets are built for functionality and longevity. Reinforced doors, bullet hinges and a 4" riser base complete this popular storage unit. • 78"H x 36"W x 18" or 24"D • Shelves are 36"W x 18" or 24"D • 4 full-width shelves adjust on 1.5" centers • 3-point locking mechanism is standard
Description
Borrough Storage Cabinets are built for functionality and longevity. Reinforced doors, bullet hinges and a 4" riser base complete this popular storage unit. • 78"H x 36"W x 18" or 24"D • Shelves are 36"W x 18" or 24"D • 4 full-width shelves adjust on 1.5" centers • 3-point locking mechanism is standard

Suppliers

Company
Product
Description
Supplier Links
RTA Storage Cabinets -  - Borroughs Corporation
Kalamazoo, MI, USA
RTA Storage Cabinets
RTA Storage Cabinets
Borrough Storage Cabinets are built for functionality and longevity. Reinforced doors, bullet hinges and a 4" riser base complete this popular storage unit. • 78"H x 36"W x 18" or 24"D • Shelves are 36"W x 18" or 24"D • 4 full-width shelves adjust on 1.5" centers • 3-point locking mechanism is standard

Borrough Storage Cabinets are built for functionality and longevity. Reinforced doors, bullet hinges and a 4" riser base complete this popular storage unit.

• 78"H x 36"W x 18" or 24"D
• Shelves are 36"W x 18" or 24"D
• 4 full-width shelves adjust on 1.5" centers
• 3-point locking mechanism is standard

Supplier's Site

Technical Specifications

  Borroughs Corporation
Product Category Cabinets and Casework
Product Name RTA Storage Cabinets
Use Commercial; Industrial
Type Shelving Cabinet
Features Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Key Cabinets - 219611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 17.72 inch (450 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details