39A 10.5V@39A 400W 6.45V Bi-Directional 5.8V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ6.8CA |
| Product Name | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Direction | Bidirectional |
| RoHS Compliant | RoHS |
| Package | SMA |
| Peak Pulse Power | 400 watts |