47.6A 8.7V@47.6A 400W 4.2V Bi-Directional 3.3V SMA Electrostatic and Surge Protection (TVS/ESD) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ3.3CA |
| Product Name | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Direction | Bidirectional |
| RoHS Compliant | RoHS |
| Package | SMA |
| Peak Pulse Power | 400 watts |