"Box Plastic, ABS Gray Hand Held, Split Sides 8.307"" L x 3.937"" W (211.00mm x 100.00mm) X 1.024"" (26.00mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 902-1033-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | ABS |
| NEMA Rating | NEMA Enclosures |
| Mounting Type | Handheld |