BOPLA Gehäuse Systeme GmbH Boxes BOS 705

Description
"Box Plastic, ABS Black Hand Held, Split Sides 5.906"" L x 3.150"" W (150.00mm x 80.00mm) X 1.181"" (30.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Hand Held, Split Sides 5.906"" L x 3.150"" W (150.00mm x 80.00mm) X 1.181"" (30.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - BOS705-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Hand Held, Split Sides 5.906"" L x 3.150"" W (150.00mm x 80.00mm) X 1.181"" (30.00mm)"

"Box Plastic, ABS Black Hand Held, Split Sides 5.906"" L x 3.150"" W (150.00mm x 80.00mm) X 1.181"" (30.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number BOS705-ND
Product Name Boxes
Type Junction Box
Material ABS
NEMA Rating NEMA Enclosures
Mounting Type Handheld
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0134 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 2.76 inch (70 mm)
Depth 4.13 inch (105 mm)
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details