BOPLA Gehäuse Systeme GmbH Enclosure, Ip66, Ip67, Multipurpose, 60 Mm, 170 Mm, 271 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Bopla 96036324

Description
Enclosure, IP66, IP67, Multipurpose, 60 mm, 170 mm, 271 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes
Datasheet
Description
Enclosure, IP66, IP67, Multipurpose, 60 mm, 170 mm, 271 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip66, Ip67, Multipurpose, 60 Mm, 170 Mm, 271 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Bopla - 17X8547 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, Ip67, Multipurpose, 60 Mm, 170 Mm, 271 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Bopla
17X8547
Enclosure, Ip66, Ip67, Multipurpose, 60 Mm, 170 Mm, 271 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Bopla 17X8547
Enclosure, IP66, IP67, Multipurpose, 60 mm, 170 mm, 271 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Enclosure, IP66, IP67, Multipurpose, 60 mm, 170 mm, 271 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 17X8547
Product Name Enclosure, Ip66, Ip67, Multipurpose, 60 Mm, 170 Mm, 271 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Bopla
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 120-914 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
GUA junction and pulling box - flameproof ex d iic junction boxes and pulling boxes gua - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details