BOPLA Gehäuse Systeme GmbH Boxes 96026335

Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 10.669"" L x 6.693"" W (271.00mm x 170.00mm) X 3.543"" (90.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 10.669"" L x 6.693"" W (271.00mm x 170.00mm) X 3.543"" (90.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 96026335-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 10.669"" L x 6.693"" W (271.00mm x 170.00mm) X 3.543"" (90.00mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 10.669"" L x 6.693"" W (271.00mm x 170.00mm) X 3.543"" (90.00mm)"

Buy Now Datasheet
Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Bopla - 03AH6906 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Bopla
03AH6906
Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Bopla 03AH6906
SMALL ENCLOSURE, POLYCARBONATE, GREY/CLR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:169.9mm; External Width - Metric:170mm; External Depth - Metric:271mm; IP Rating:IP66, IP68 RoHS Compliant: Yes

SMALL ENCLOSURE, POLYCARBONATE, GREY/CLR; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:169.9mm; External Width - Metric:170mm; External Depth - Metric:271mm; IP Rating:IP66, IP68 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 96026335-ND 03AH6906
Product Name Boxes Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Bopla
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details