"Box Plastic, Polycarbonate Gray Hinged Door, Lid 10.669"" L x 6.693"" W (271.00mm x 170.00mm) X 3.543"" (90.00mm)"
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 96016334-ND | 03AH6897 |
| Product Name | Boxes | Small Enclosure, Polycarbonate, Grey; Enclosure Type Bopla |
| Type | Junction Box | |
| Material | Polycarbonate | Polycarbonate; Polycarbonate |
| Features | Hinged Cover; Flame Retardant | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |
| Ingress Protection(IP) Rating Against Moisture | 6; 7 | 6 |