BOPLA Gehäuse Systeme GmbH Boxes 96013134

Description
"Box Plastic, Polycarbonate Gray Hinged Door, Lid 5.945"" L x 3.150"" W (151.00mm x 80.00mm) X 3.543"" (90.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray Hinged Door, Lid 5.945"" L x 3.150"" W (151.00mm x 80.00mm) X 3.543"" (90.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 96013134-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Hinged Door, Lid 5.945"" L x 3.150"" W (151.00mm x 80.00mm) X 3.543"" (90.00mm)"

"Box Plastic, Polycarbonate Gray Hinged Door, Lid 5.945"" L x 3.150"" W (151.00mm x 80.00mm) X 3.543"" (90.00mm)"

Buy Now Datasheet
Small Enclosure, Polycarbonate, Grey; Enclosure Type Bopla - 03AH6894 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Polycarbonate, Grey; Enclosure Type Bopla
03AH6894
Small Enclosure, Polycarbonate, Grey; Enclosure Type Bopla 03AH6894
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:80mm; External Width - Metric:80mm; External Depth - Metric:151mm; IP Rating:IP66, IP68; Body Color:Grey RoHS Compliant: Yes

SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:80mm; External Width - Metric:80mm; External Depth - Metric:151mm; IP Rating:IP66, IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 96013134-ND 03AH6894
Product Name Boxes Small Enclosure, Polycarbonate, Grey; Enclosure Type Bopla
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 100-406-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details
System enclosure - 850-836 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.76 inch (324 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers
Junction Box PBS/PBM-40*-E - EMK / EKL medium/premium - junction box ex emk ekl medium premium - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details