BOPLA Gehäuse Systeme GmbH Enclosure, Electronic, Pc, Grey; Enclosure Type Bopla 62218300

Description
ENCLOSURE, ELECTRONIC, PC, GREY; Enclosure Type:Electronic; Enclosure Material:Polycarbona te; External Height - Metric:56.9mm; External Width - Metric:150mm; External Depth - Metric:150mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, ELECTRONIC, PC, GREY; Enclosure Type:Electronic; Enclosure Material:Polycarbona te; External Height - Metric:56.9mm; External Width - Metric:150mm; External Depth - Metric:150mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Electronic, Pc, Grey; Enclosure Type Bopla - 03AH6842 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electronic, Pc, Grey; Enclosure Type Bopla
03AH6842
Enclosure, Electronic, Pc, Grey; Enclosure Type Bopla 03AH6842
ENCLOSURE, ELECTRONIC, PC, GREY; Enclosure Type:Electronic; Enclosure Material:Polycarbona te; External Height - Metric:56.9mm; External Width - Metric:150mm; External Depth - Metric:150mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, ELECTRONIC, PC, GREY; Enclosure Type:Electronic; Enclosure Material:Polycarbonate; External Height - Metric:56.9mm; External Width - Metric:150mm; External Depth - Metric:150mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03AH6842
Product Name Enclosure, Electronic, Pc, Grey; Enclosure Type Bopla
Length 2.24 inch (56.9 mm)
Width 5.91 inch (150 mm)
Depth 5.91 inch (150 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 001111-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material ABS
Mounting Type Handheld
View Details