BOPLA Gehäuse Systeme GmbH Small Enclosure, Polystyrene, Grey; Enclosure Type Bopla 5450002

Description
SMALL ENCLOSURE, POLYSTYRENE, GREY; Enclosure Type:Small; Enclosure Material:Polystyrene ; External Height - Metric:70.1mm; External Width - Metric:7.4mm; External Depth - Metric:188mm; IP Rating:IP40; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
SMALL ENCLOSURE, POLYSTYRENE, GREY; Enclosure Type:Small; Enclosure Material:Polystyrene ; External Height - Metric:70.1mm; External Width - Metric:7.4mm; External Depth - Metric:188mm; IP Rating:IP40; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Polystyrene, Grey; Enclosure Type Bopla - 03AH6763 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Polystyrene, Grey; Enclosure Type Bopla
03AH6763
Small Enclosure, Polystyrene, Grey; Enclosure Type Bopla 03AH6763
SMALL ENCLOSURE, POLYSTYRENE, GREY; Enclosure Type:Small; Enclosure Material:Polystyrene ; External Height - Metric:70.1mm; External Width - Metric:7.4mm; External Depth - Metric:188mm; IP Rating:IP40; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

SMALL ENCLOSURE, POLYSTYRENE, GREY; Enclosure Type:Small; Enclosure Material:Polystyrene; External Height - Metric:70.1mm; External Width - Metric:7.4mm; External Depth - Metric:188mm; IP Rating:IP40; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03AH6763
Product Name Small Enclosure, Polystyrene, Grey; Enclosure Type Bopla
Length 2.76 inch (70.1 mm)
Width 0.2913 inch (7.4 mm)
Depth 7.4 inch (188 mm)
Material Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1416K - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Ventilated
View Details
3 suppliers