BOPLA Gehäuse Systeme GmbH Enclosure, Two Tone, Ip40, Wall Mount, 80 Mm, 80 Mm, 150 Mm, Ps (Polystyrene), Grey Rohs Compliant Bopla 5445000

Description
Enclosure, Two Tone, IP40, Wall Mount, 80 mm, 80 mm, 150 mm, PS (Polystyrene), Grey RoHS Compliant: Yes
Datasheet
Description
Enclosure, Two Tone, IP40, Wall Mount, 80 mm, 80 mm, 150 mm, PS (Polystyrene), Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Two Tone, Ip40, Wall Mount, 80 Mm, 80 Mm, 150 Mm, Ps (Polystyrene), Grey Rohs Compliant Bopla - 25M9364 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Two Tone, Ip40, Wall Mount, 80 Mm, 80 Mm, 150 Mm, Ps (Polystyrene), Grey Rohs Compliant Bopla
25M9364
Enclosure, Two Tone, Ip40, Wall Mount, 80 Mm, 80 Mm, 150 Mm, Ps (Polystyrene), Grey Rohs Compliant Bopla 25M9364
Enclosure, Two Tone, IP40, Wall Mount, 80 mm, 80 mm, 150 mm, PS (Polystyrene), Grey RoHS Compliant: Yes

Enclosure, Two Tone, IP40, Wall Mount, 80 mm, 80 mm, 150 mm, PS (Polystyrene), Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Small Enclosure, Polystyrene, Grey; Enclosure Type Bopla - 03AH6762 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Polystyrene, Grey; Enclosure Type Bopla
03AH6762
Small Enclosure, Polystyrene, Grey; Enclosure Type Bopla 03AH6762
SMALL ENCLOSURE, POLYSTYRENE, GREY; Enclosure Type:Small; Enclosure Material:Polystyrene ; External Height - Metric:80mm; External Width - Metric:5.9mm; External Depth - Metric:150mm; IP Rating:IP40; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

SMALL ENCLOSURE, POLYSTYRENE, GREY; Enclosure Type:Small; Enclosure Material:Polystyrene; External Height - Metric:80mm; External Width - Metric:5.9mm; External Depth - Metric:150mm; IP Rating:IP40; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 25M9364 03AH6762
Product Name Enclosure, Two Tone, Ip40, Wall Mount, 80 Mm, 80 Mm, 150 Mm, Ps (Polystyrene), Grey Rohs Compliant Bopla Small Enclosure, Polystyrene, Grey; Enclosure Type Bopla
Length 3.15 inch (80 mm)
Width 0.2323 inch (5.9 mm)
Depth 5.91 inch (150 mm)
Material Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4257 - Newark, An Avnet Company
Specs
Length 2.36 inch (60 mm)
Width 6.85 inch (174 mm)
Depth 7.09 inch (180 mm)
View Details
TK Series Enclosures - 106-010 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers