BOPLA Gehäuse Systeme GmbH Small Enclosure, Polystyrene, Grey; Enclosure Type Bopla 5440002

Description
SMALL ENCLOSURE, POLYSTYRENE, GREY; Enclosure Type:Small; Enclosure Material:Polystyrene ; External Height - Metric:55.1mm; External Width - Metric:5.9mm; External Depth - Metric:150mm; IP Rating:IP40; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
SMALL ENCLOSURE, POLYSTYRENE, GREY; Enclosure Type:Small; Enclosure Material:Polystyrene ; External Height - Metric:55.1mm; External Width - Metric:5.9mm; External Depth - Metric:150mm; IP Rating:IP40; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Polystyrene, Grey; Enclosure Type Bopla - 03AH6761 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Polystyrene, Grey; Enclosure Type Bopla
03AH6761
Small Enclosure, Polystyrene, Grey; Enclosure Type Bopla 03AH6761
SMALL ENCLOSURE, POLYSTYRENE, GREY; Enclosure Type:Small; Enclosure Material:Polystyrene ; External Height - Metric:55.1mm; External Width - Metric:5.9mm; External Depth - Metric:150mm; IP Rating:IP40; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

SMALL ENCLOSURE, POLYSTYRENE, GREY; Enclosure Type:Small; Enclosure Material:Polystyrene; External Height - Metric:55.1mm; External Width - Metric:5.9mm; External Depth - Metric:150mm; IP Rating:IP40; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03AH6761
Product Name Small Enclosure, Polystyrene, Grey; Enclosure Type Bopla
Length 2.17 inch (55.1 mm)
Width 0.2323 inch (5.9 mm)
Depth 5.91 inch (150 mm)
Material Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers