BOPLA Gehäuse Systeme GmbH Enclosure, Two Tone, Ip40, Wall Mount, 25 Mm, 50 Mm, 100 Mm, Ps (Polystyrene), Grey Rohs Compliant Bopla 5410002

Description
Enclosure, Two Tone, IP40, Wall Mount, 25 mm, 50 mm, 100 mm, PS (Polystyrene), Grey RoHS Compliant: Yes
Description
Enclosure, Two Tone, IP40, Wall Mount, 25 mm, 50 mm, 100 mm, PS (Polystyrene), Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Two Tone, Ip40, Wall Mount, 25 Mm, 50 Mm, 100 Mm, Ps (Polystyrene), Grey Rohs Compliant Bopla - 25M9360 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Two Tone, Ip40, Wall Mount, 25 Mm, 50 Mm, 100 Mm, Ps (Polystyrene), Grey Rohs Compliant Bopla
25M9360
Enclosure, Two Tone, Ip40, Wall Mount, 25 Mm, 50 Mm, 100 Mm, Ps (Polystyrene), Grey Rohs Compliant Bopla 25M9360
Enclosure, Two Tone, IP40, Wall Mount, 25 mm, 50 mm, 100 mm, PS (Polystyrene), Grey RoHS Compliant: Yes

Enclosure, Two Tone, IP40, Wall Mount, 25 mm, 50 mm, 100 mm, PS (Polystyrene), Grey RoHS Compliant: Yes

Supplier's Site
Small Enclosure, Polystyrene, Grey; Enclosure Type Bopla - 03AH6758 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Polystyrene, Grey; Enclosure Type Bopla
03AH6758
Small Enclosure, Polystyrene, Grey; Enclosure Type Bopla 03AH6758
SMALL ENCLOSURE, POLYSTYRENE, GREY; Enclosure Type:Small; Enclosure Material:Polystyrene ; External Height - Metric:24.89mm; External Width - Metric:3.9mm; External Depth - Metric:100mm; IP Rating:IP40; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

SMALL ENCLOSURE, POLYSTYRENE, GREY; Enclosure Type:Small; Enclosure Material:Polystyrene; External Height - Metric:24.89mm; External Width - Metric:3.9mm; External Depth - Metric:100mm; IP Rating:IP40; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 25M9360 03AH6758
Product Name Enclosure, Two Tone, Ip40, Wall Mount, 25 Mm, 50 Mm, 100 Mm, Ps (Polystyrene), Grey Rohs Compliant Bopla Small Enclosure, Polystyrene, Grey; Enclosure Type Bopla
Length 0.9799 inch (24.89 mm)
Width 0.1535 inch (3.9 mm)
Depth 3.94 inch (100 mm)
Material Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411HU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers