BOPLA Gehäuse Systeme GmbH Small Enclosure, Polystyrene, Grey; Enclosure Type Bopla 5406000

Description
SMALL ENCLOSURE, POLYSTYRENE, GREY; Enclosure Type:Small; Enclosure Material:Polystyrene ; External Height - Metric:29.97mm; External Width - Metric:2.6mm; External Depth - Metric:65mm; IP Rating:IP40; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
SMALL ENCLOSURE, POLYSTYRENE, GREY; Enclosure Type:Small; Enclosure Material:Polystyrene ; External Height - Metric:29.97mm; External Width - Metric:2.6mm; External Depth - Metric:65mm; IP Rating:IP40; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Polystyrene, Grey; Enclosure Type Bopla - 03AH6756 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Polystyrene, Grey; Enclosure Type Bopla
03AH6756
Small Enclosure, Polystyrene, Grey; Enclosure Type Bopla 03AH6756
SMALL ENCLOSURE, POLYSTYRENE, GREY; Enclosure Type:Small; Enclosure Material:Polystyrene ; External Height - Metric:29.97mm; External Width - Metric:2.6mm; External Depth - Metric:65mm; IP Rating:IP40; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

SMALL ENCLOSURE, POLYSTYRENE, GREY; Enclosure Type:Small; Enclosure Material:Polystyrene; External Height - Metric:29.97mm; External Width - Metric:2.6mm; External Depth - Metric:65mm; IP Rating:IP40; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03AH6756
Product Name Small Enclosure, Polystyrene, Grey; Enclosure Type Bopla
Length 1.18 inch (29.97 mm)
Width 0.1024 inch (2.6 mm)
Depth 2.56 inch (65 mm)
Material Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832149 - RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
GUB enclosure - flameproof ex d iic enclosures gub - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details