BOPLA Gehäuse Systeme GmbH Enclosure, Handheld, Abs, Grey; Enclosure Type Bopla 34902000

Description
ENCLOSURE, HANDHELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:211.1mm; External Width - Metric:100mm; External Depth - Metric:26mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, HANDHELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:211.1mm; External Width - Metric:100mm; External Depth - Metric:26mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Bopla handheld enclosure (part number 03AH6817) is constructed from ABS material and features a grey color, similar to RAL 7038. It has external dimensions of 211.1 mm in height, 100 mm in width, and 26 mm in depth. This enclosure is rated IP65, indicating a high level of protection against dust and water ingress. It is designed for various applications and can accommodate different configurations, including options for display cut-outs and battery compartments. The enclosure is compatible with additional accessories such as desktop and charging stations, depending on the model.

Datasheet Summary
Powered by GS/AI

The Bopla handheld enclosure (part number 03AH6817) is constructed from ABS material and features a grey color, similar to RAL 7038. It has external dimensions of 211.1 mm in height, 100 mm in width, and 26 mm in depth. This enclosure is rated IP65, indicating a high level of protection against dust and water ingress. It is designed for various applications and can accommodate different configurations, including options for display cut-outs and battery compartments. The enclosure is compatible with additional accessories such as desktop and charging stations, depending on the model.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Grey; Enclosure Type Bopla - 03AH6817 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Grey; Enclosure Type Bopla
03AH6817
Enclosure, Handheld, Abs, Grey; Enclosure Type Bopla 03AH6817
ENCLOSURE, HANDHELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:211.1mm; External Width - Metric:100mm; External Depth - Metric:26mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:211.1mm; External Width - Metric:100mm; External Depth - Metric:26mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03AH6817
Product Name Enclosure, Handheld, Abs, Grey; Enclosure Type Bopla
Length 8.31 inch (211 mm)
Width 3.94 inch (100 mm)
Depth 1.02 inch (26 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 1441348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455D801 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 3.15 inch (80.01 mm)
View Details
4 suppliers