BOPLA Gehäuse Systeme GmbH Enclosure, Handheld, Abs, Black; Enclosure Type Bopla 34802000

Description
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:196.1mm; External Width - Metric:100mm; External Depth - Metric:40mm; IP Rating:IP40; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:196.1mm; External Width - Metric:100mm; External Depth - Metric:40mm; IP Rating:IP40; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Black; Enclosure Type Bopla - 03AH6812 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Black; Enclosure Type Bopla
03AH6812
Enclosure, Handheld, Abs, Black; Enclosure Type Bopla 03AH6812
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:196.1mm; External Width - Metric:100mm; External Depth - Metric:40mm; IP Rating:IP40; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:196.1mm; External Width - Metric:100mm; External Depth - Metric:40mm; IP Rating:IP40; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03AH6812
Product Name Enclosure, Handheld, Abs, Black; Enclosure Type Bopla
Length 7.72 inch (196 mm)
Width 3.94 inch (100 mm)
Depth 1.57 inch (40 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

AL Series Enclosures - 150-007 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.89 inch (175 mm)
View Details
4 suppliers
System enclosure - 850-827/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Ethernet/POE junction box - ethernet-junction-box-made-ofglass-fibre-reinforced-polyester - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details