BOPLA Gehäuse Systeme GmbH Small Enclosure, Abs, Grey; Enclosure Type Bopla 3231000

Description
SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:85.1mm; External Width - Metric:80mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:NEMA 4X RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:85.1mm; External Width - Metric:80mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:NEMA 4X RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Abs, Grey; Enclosure Type Bopla - 03AH6732 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Abs, Grey; Enclosure Type Bopla
03AH6732
Small Enclosure, Abs, Grey; Enclosure Type Bopla 03AH6732
SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:85.1mm; External Width - Metric:80mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:NEMA 4X RoHS Compliant: Yes

SMALL ENCLOSURE, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:85.1mm; External Width - Metric:80mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey; NEMA Rating:NEMA 4X RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Ip65, Multipurpose, 85 Mm, 80 Mm, 160 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant Bopla - 23M7933 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip65, Multipurpose, 85 Mm, 80 Mm, 160 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant Bopla
23M7933
Enclosure, Ip65, Multipurpose, 85 Mm, 80 Mm, 160 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant Bopla 23M7933
Enclosure, IP65, Multipurpose, 85 mm, 80 mm, 160 mm, ABS (Acrylonitrile Butadiene Styrene), Grey RoHS Compliant: Yes

Enclosure, IP65, Multipurpose, 85 mm, 80 mm, 160 mm, ABS (Acrylonitrile Butadiene Styrene), Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 03AH6732 23M7933
Product Name Small Enclosure, Abs, Grey; Enclosure Type Bopla Enclosure, Ip65, Multipurpose, 85 Mm, 80 Mm, 160 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant Bopla
Length 3.35 inch (85.1 mm)
Width 3.15 inch (80 mm)
Depth 6.3 inch (160 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455P1601BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
3 suppliers