BOPLA Gehäuse Systeme GmbH Euromas Polycarbonate Enclosure Painted 300 X 230 X 110Mm, Ral7035 Light Grey Rohs Compliant Bopla 2254000

Description
EUROMAS POLYCARBONATE ENCLOSURE PAINTED 300 X 230 X 110MM, RAL7035 LIGHT GREY ROHS COMPLIANT: YES
Description
EUROMAS POLYCARBONATE ENCLOSURE PAINTED 300 X 230 X 110MM, RAL7035 LIGHT GREY ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Euromas Polycarbonate Enclosure Painted 300 X 230 X 110Mm, Ral7035 Light Grey Rohs Compliant Bopla - 03AH6716 - Newark, An Avnet Company
Chicago, IL, United States
Euromas Polycarbonate Enclosure Painted 300 X 230 X 110Mm, Ral7035 Light Grey Rohs Compliant Bopla
03AH6716
Euromas Polycarbonate Enclosure Painted 300 X 230 X 110Mm, Ral7035 Light Grey Rohs Compliant Bopla 03AH6716
EUROMAS POLYCARBONATE ENCLOSURE PAINTED 300 X 230 X 110MM, RAL7035 LIGHT GREY ROHS COMPLIANT: YES

EUROMAS POLYCARBONATE ENCLOSURE PAINTED 300 X 230 X 110MM, RAL7035 LIGHT GREY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03AH6716
Product Name Euromas Polycarbonate Enclosure Painted 300 X 230 X 110Mm, Ral7035 Light Grey Rohs Compliant Bopla
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Bespoke Metal Enclosures -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details
Electrical - Mild Steel - Junction Boxes - 1414C4 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
General Purpose Enclosures - 5095176 - RS Components, Ltd.
Specs
Shape Rectangular
Length 11.02 inch (280 mm)
Width 6.69 inch (170 mm)
View Details