BOPLA Gehäuse Systeme GmbH Small Enclosure, Pc, Grey/clear; Enclosure Type Bopla 2237100

Description
SMALL ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:89.9mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:Grey, Transparent RoHS Compliant: Yes
Description
SMALL ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:89.9mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:Grey, Transparent RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Pc, Grey/clear; Enclosure Type Bopla - 03AH6702 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Pc, Grey/clear; Enclosure Type Bopla
03AH6702
Small Enclosure, Pc, Grey/clear; Enclosure Type Bopla 03AH6702
SMALL ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:89.9mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:Grey, Transparent RoHS Compliant: Yes

SMALL ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:89.9mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:Grey, Transparent RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03AH6702
Product Name Small Enclosure, Pc, Grey/clear; Enclosure Type Bopla
Length 3.54 inch (89.9 mm)
Width 4.72 inch (120 mm)
Depth 7.87 inch (200 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JO9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 42 inch (1067 mm)
Width 30 inch (762 mm)
View Details
3 suppliers