SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 03AH6697 |
| Product Name | Small Enclosure, Polycarbonate, Grey; Enclosure Type Bopla |
| Length | 4.13 inch (105 mm) |
| Width | 4.72 inch (120 mm) |
| Depth | 4.8 inch (122 mm) |
| Material | Polycarbonate; Polycarbonate |