BOPLA Gehäuse Systeme GmbH Small Enclosure, Polycarbonate, Grey; Enclosure Type Bopla 2226000

Description
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:85.1mm; External Width - Metric:80mm; External Depth - Metric:120mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:85.1mm; External Width - Metric:80mm; External Depth - Metric:120mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Polycarbonate, Grey; Enclosure Type Bopla - 03AH6693 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Polycarbonate, Grey; Enclosure Type Bopla
03AH6693
Small Enclosure, Polycarbonate, Grey; Enclosure Type Bopla 03AH6693
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:85.1mm; External Width - Metric:80mm; External Depth - Metric:120mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:85.1mm; External Width - Metric:80mm; External Depth - Metric:120mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
Enclosure, Ip65, Multipurpose, 85 Mm, 80 Mm, 120 Mm, Pc (Polycarbonate), Grey Rohs Compliant Bopla - 23M7895 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip65, Multipurpose, 85 Mm, 80 Mm, 120 Mm, Pc (Polycarbonate), Grey Rohs Compliant Bopla
23M7895
Enclosure, Ip65, Multipurpose, 85 Mm, 80 Mm, 120 Mm, Pc (Polycarbonate), Grey Rohs Compliant Bopla 23M7895
Enclosure, IP65, Multipurpose, 85 mm, 80 mm, 120 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Enclosure, IP65, Multipurpose, 85 mm, 80 mm, 120 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 03AH6693 23M7895
Product Name Small Enclosure, Polycarbonate, Grey; Enclosure Type Bopla Enclosure, Ip65, Multipurpose, 85 Mm, 80 Mm, 120 Mm, Pc (Polycarbonate), Grey Rohs Compliant Bopla
Length 3.35 inch (85.1 mm)
Width 3.15 inch (80 mm)
Depth 4.72 inch (120 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228928 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBGBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers