SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona
Enclosure, IP65, Multipurpose, 85 mm, 80 mm, 82 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 03AH6691 | 23M7894 |
| Product Name | Small Enclosure, Polycarbonate, Grey; Enclosure Type Bopla | Enclosure, Ip65, Multipurpose, 85 Mm, 80 Mm, 82 Mm, Pc (Polycarbonate), Grey Rohs Compliant Bopla |
| Length | 3.35 inch (85.1 mm) | |
| Width | 3.15 inch (80 mm) | |
| Depth | 3.23 inch (82 mm) | |
| Material | Polycarbonate; Polycarbonate |