BOPLA Gehäuse Systeme GmbH Cable and Cord Grips 13050100

Description
"Cable Gland 0.16"" ~ 0.24"" (4.0mm ~ 6.0mm) Brass PG7 Silver"
Request a Quote Datasheet
Description
"Cable Gland 0.16"" ~ 0.24"" (4.0mm ~ 6.0mm) Brass PG7 Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 902-1160-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
902-1160-ND
Cable and Cord Grips 902-1160-ND
"Cable Gland 0.16"" ~ 0.24"" (4.0mm ~ 6.0mm) Brass PG7 Silver"

"Cable Gland 0.16"" ~ 0.24"" (4.0mm ~ 6.0mm) Brass PG7 Silver"

Buy Now Datasheet
Cable Gland, Brass, 4Mm-6Mm; Thread Size Imperial Bopla - 03AH6791 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 4Mm-6Mm; Thread Size Imperial Bopla
03AH6791
Cable Gland, Brass, 4Mm-6Mm; Thread Size Imperial Bopla 03AH6791
CABLE GLAND, BRASS, 4MM-6MM; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:6mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP65 RoHS Compliant: Yes

CABLE GLAND, BRASS, 4MM-6MM; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:6mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 902-1160-ND 03AH6791
Product Name Cable and Cord Grips Cable Gland, Brass, 4Mm-6Mm; Thread Size Imperial Bopla
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Gland SEM-FAST Straight - 3805021 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Opening Diameter 1.88 inch (47.7 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details